HARTING Inc. of North America Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting 9112006135

Description
HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:2AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:2AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting - 49AK6839 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting
49AK6839
Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting 49AK6839
HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:2AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy

HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:2AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49AK6839
Product Name Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2411085-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details