HARTING Inc. of North America Heavy Duty Contact, Pin, 70A, Crimp; Product Range Harting 9112006133

Description
HEAVY DUTY CONTACT, PIN, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Pin; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Pin; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 70A, Crimp; Product Range Harting - 49AK6838 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 70A, Crimp; Product Range Harting
49AK6838
Heavy Duty Contact, Pin, 70A, Crimp; Product Range Harting 49AK6838
HEAVY DUTY CONTACT, PIN, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Pin; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

HEAVY DUTY CONTACT, PIN, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Pin; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49AK6838
Product Name Heavy Duty Contact, Pin, 70A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details