HARTING Inc. of North America Contact, Pin, Crimp, 70Mm2; Product Range Harting 9110007123

Description
CONTACT, PIN, CRIMP, 70MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:00AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 70MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:00AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 70Mm2; Product Range Harting - 75Y8030 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 70Mm2; Product Range Harting
75Y8030
Contact, Pin, Crimp, 70Mm2; Product Range Harting 75Y8030
CONTACT, PIN, CRIMP, 70MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:00AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 70MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:00AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 75Y8030
Product Name Contact, Pin, Crimp, 70Mm2; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details