HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 35Mm2; Product Range Harting 9110006135

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 35MM2; Product Range:TC100 Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 35MM2; Product Range:TC100 Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 35Mm2; Product Range Harting - 86R4711 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 35Mm2; Product Range Harting
86R4711
Heavy Duty Contact, Pin, Crimp, 35Mm2; Product Range Harting 86R4711
HEAVY DUTY CONTACT, PIN, CRIMP, 35MM2; Product Range:TC100 Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 35MM2; Product Range:TC100 Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 86R4711
Product Name Heavy Duty Contact, Pin, Crimp, 35Mm2; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203265-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details