HARTING Inc. of North America Power Connectors 9110006130

Description
Han TC70 male contact 6mm
Request a Quote
Description
Han TC70 male contact 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09110006130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09110006130
Power Connectors 09110006130
Han TC70 male contact 6mm

Han TC70 male contact 6mm

Buy Now
70A Male Crimp Contact 6Mm2 (10Awg) Harting - 44W9346 - Newark, An Avnet Company
Chicago, IL, United States
70A Male Crimp Contact 6Mm2 (10Awg) Harting
44W9346
70A Male Crimp Contact 6Mm2 (10Awg) Harting 44W9346
70A male Crimp contact 6mm2 (10AWG)

70A male Crimp contact 6mm2 (10AWG)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09110006130 44W9346
Product Name Power Connectors 70A Male Crimp Contact 6Mm2 (10Awg) Harting
Unlock Full Specs
to access all available technical data

Similar Products

RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details