HARTING Inc. of North America Heavy Duty Contact, Pin, 35Mm2, Screw; Product Range Harting 9110006113

Description
HEAVY DUTY CONTACT, PIN, 35MM2, SCREW; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Screw; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 35MM2, SCREW; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Screw; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 35Mm2, Screw; Product Range Harting - 44W9343 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 35Mm2, Screw; Product Range Harting
44W9343
Heavy Duty Contact, Pin, 35Mm2, Screw; Product Range Harting 44W9343
HEAVY DUTY CONTACT, PIN, 35MM2, SCREW; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Screw; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 35MM2, SCREW; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Screw; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44W9343
Product Name Heavy Duty Contact, Pin, 35Mm2, Screw; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2349180-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details