HARTING Inc. of North America Heavy Duty Insert, Rcpt, 8Pos, Crimp; Product Range Harting 9100083106

Description
HEAVY DUTY INSERT, RCPT, 8POS, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:1A; Gender:Receptacle; Current Rating:500mA RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 8POS, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:1A; Gender:Receptacle; Current Rating:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 8Pos, Crimp; Product Range Harting - 50AJ9790 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 8Pos, Crimp; Product Range Harting
50AJ9790
Heavy Duty Insert, Rcpt, 8Pos, Crimp; Product Range Harting 50AJ9790
HEAVY DUTY INSERT, RCPT, 8POS, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:1A; Gender:Receptacle; Current Rating:500mA RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 8POS, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:1A; Gender:Receptacle; Current Rating:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 50AJ9790
Product Name Heavy Duty Insert, Rcpt, 8Pos, Crimp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details
Milvent MIVD17 Pacakaging Vent Plug - MIVD17 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material HDPE
NPT Thread 17
View Details