HARTING Inc. of North America Heavy Duty Insert, Plug, 8Pos, Crimp; Product Range Harting 9100083001

Description
HEAVY DUTY INSERT, PLUG, 8POS, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:1A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8POS, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:1A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8Pos, Crimp; Product Range Harting - 50AJ9787 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, Crimp; Product Range Harting
50AJ9787
Heavy Duty Insert, Plug, 8Pos, Crimp; Product Range Harting 50AJ9787
HEAVY DUTY INSERT, PLUG, 8POS, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:1A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8POS, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:1A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 50AJ9787
Product Name Heavy Duty Insert, Plug, 8Pos, Crimp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
190 MP35N A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.190 inches
View Details
Cable Gland Plugs - 8159179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon
NPT Thread M20
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details