RECTANGULAR PWR INSERT, PIN, 6POS; Product Range:Han Series; No. of Contacts:6Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 39AJ5770 |
| Product Name | Rectangular Pwr Insert, Pin, 6Pos; Product Range Harting |
| Shape / Application | Rectangular |