HARTING Inc. of North America Heavy Duty Insert, Rcpt, 4Pos, 4A, Crimp; Product Range Harting 9100043106

Description
HEAVY DUTY INSERT, RCPT, 4POS, 4A, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:1A; Gender:Receptacle; Current Rating:4A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 4POS, 4A, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:1A; Gender:Receptacle; Current Rating:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 4Pos, 4A, Crimp; Product Range Harting - 50AJ9786 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 4Pos, 4A, Crimp; Product Range Harting
50AJ9786
Heavy Duty Insert, Rcpt, 4Pos, 4A, Crimp; Product Range Harting 50AJ9786
HEAVY DUTY INSERT, RCPT, 4POS, 4A, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:1A; Gender:Receptacle; Current Rating:4A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 4POS, 4A, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:1A; Gender:Receptacle; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 50AJ9786
Product Name Heavy Duty Insert, Rcpt, 4Pos, 4A, Crimp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

MIV-DA084 Pressure Compression Device,Breathers - MIV-DA084 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
View Details
Cable Gland Plugs - 2691875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5 mm
View Details
Long Life GC Autosampler Septa - 75829 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details