HARTING Inc. of North America Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting 9100033006

Description
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting - 39AJ5763 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting
39AJ5763
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting 39AJ5763
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5763
Product Name Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

187 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.187 inches
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers