HARTING Inc. of North America Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting 9100032706

Description
RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting - 39AJ5761 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting
39AJ5761
Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting 39AJ5761
RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5761
Product Name Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical Night Cap, Bell End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details
m6x1.0 metal Aluminum Vent Plug - MIV-06MA-7-6.8 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1" NPT; M6x1.0
View Details