HARTING Inc. of North America Rectangular Pwr Insert, Socket, 3Pos; Product Range Harting 9100022701

Description
RECTANGULAR PWR INSERT, SOCKET, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, SOCKET, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Socket, 3Pos; Product Range Harting - 39AJ5756 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Socket, 3Pos; Product Range Harting
39AJ5756
Rectangular Pwr Insert, Socket, 3Pos; Product Range Harting 39AJ5756
RECTANGULAR PWR INSERT, SOCKET, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR PWR INSERT, SOCKET, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5756
Product Name Rectangular Pwr Insert, Socket, 3Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 16
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
M8x1.25 metal vent plugs - MIV-M8CAPG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Brass In Nickel Plate
NPT Thread 1 1/4" NPT; M8x1.25
View Details