HARTING Inc. of North America Rectangular Pwr Insert, Pin, 3Pos; Product Range Harting 9100022606

Description
RECTANGULAR PWR INSERT, PIN, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, PIN, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Pin, 3Pos; Product Range Harting - 39AJ5755 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Pin, 3Pos; Product Range Harting
39AJ5755
Rectangular Pwr Insert, Pin, 3Pos; Product Range Harting 39AJ5755
RECTANGULAR PWR INSERT, PIN, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes

RECTANGULAR PWR INSERT, PIN, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5755
Product Name Rectangular Pwr Insert, Pin, 3Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

End stop - KYC-63 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Long Life GC Autosampler Septa - 75832 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4528 inch (? to 11.5 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details