HARTING Inc. of North America Rectangular Pwr Insert, Pin, 3Pos; Product Range Harting 9100022601

Description
RECTANGULAR PWR INSERT, PIN, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, PIN, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Pin, 3Pos; Product Range Harting - 39AJ5754 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Pin, 3Pos; Product Range Harting
39AJ5754
Rectangular Pwr Insert, Pin, 3Pos; Product Range Harting 39AJ5754
RECTANGULAR PWR INSERT, PIN, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes

RECTANGULAR PWR INSERT, PIN, 3POS; Product Range:Han Series; No. of Contacts:3Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5754
Product Name Rectangular Pwr Insert, Pin, 3Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mech, Hand Tight, Nylon 2.9-3.3
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
M40x1.5 Battery Pack Pressure Relief Vent - MIV-40EXB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Vented
Material Plastic (PA66 typical, customizable to ABS / PC, etc.)
View Details