HARTING Inc. of North America Heavy Duty Contact, Pin, 60A; Product Range Harting 9080007224

Description
HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 60A; Product Range Harting - 15AC7152 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 60A; Product Range Harting
15AC7152
Heavy Duty Contact, Pin, 60A; Product Range Harting 15AC7152
HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15AC7152
Product Name Heavy Duty Contact, Pin, 60A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity - 09H7234 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
0.5 & 1.0mm Tungsten Electrodes Pack -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details