HARTING Inc. of North America Heavy Duty Contact, Pin, 60A; Product Range Harting 9080007223

Description
HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Contact, Pin, 60A, part number 15AC7151, is designed for use in the Han-Fast® Lock series. It features a rated current of up to 60A and is suitable for conductor cross-sections ranging from 4 to 6 mm². The contact resistance is specified at a maximum of 2 mΩ, ensuring efficient electrical performance. Constructed from copper alloy, the contact surface is silver plated, which enhances conductivity and corrosion resistance. The product is RoHS compliant with exemptions, indicating it contains lead within permissible limits. The stripping length for wire preparation is 7.5 mm, facilitating easy installation. This contact is packaged individually and weighs approximately 2.367 grams. It is manufactured in Germany and is suitable for various heavy-duty applications where reliable electrical connections are required.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Contact, Pin, 60A, part number 15AC7151, is designed for use in the Han-Fast® Lock series. It features a rated current of up to 60A and is suitable for conductor cross-sections ranging from 4 to 6 mm². The contact resistance is specified at a maximum of 2 mΩ, ensuring efficient electrical performance. Constructed from copper alloy, the contact surface is silver plated, which enhances conductivity and corrosion resistance. The product is RoHS compliant with exemptions, indicating it contains lead within permissible limits. The stripping length for wire preparation is 7.5 mm, facilitating easy installation. This contact is packaged individually and weighs approximately 2.367 grams. It is manufactured in Germany and is suitable for various heavy-duty applications where reliable electrical connections are required.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 60A; Product Range Harting - 15AC7151 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 60A; Product Range Harting
15AC7151
Heavy Duty Contact, Pin, 60A; Product Range Harting 15AC7151
HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15AC7151
Product Name Heavy Duty Contact, Pin, 60A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326030-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details