HARTING Inc. of North America Backplane Connectors 9062483201

Description
DIN 41612 Connectors 48P 6A FEMALE CBLMN
Request a Quote Datasheet
Description
DIN 41612 Connectors 48P 6A FEMALE CBLMN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062483201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062483201
Backplane Connectors 09062483201
DIN 41612 Connectors 48P 6A FEMALE CBLMN

DIN 41612 Connectors 48P 6A FEMALE CBLMN

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09062483201
Backplane Connectors 09062483201
DIN-Power F048FC-B

DIN-Power F048FC-B

Buy Now
Backplane Connectors - 09062483201 - 904780-09062483201 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09062483201
904780-09062483201
Backplane Connectors - 09062483201 904780-09062483201
Manufacturer: HARTING Win Source Part Number: 904780-09062483201 Series: DIN 41612 Features: 48 (Power) Position Housing for Female Sockets Connector - Free Hanging (In-Line) DIN 41612, Type F Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-1327, 9062483201

Manufacturer: HARTING
Win Source Part Number: 904780-09062483201
Series: DIN 41612
Features: 48 (Power) Position Housing for Female Sockets Connector - Free Hanging (In-Line) DIN 41612, Type F
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-1327, 9062483201

Buy Now Datasheet
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting - 79K4444 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting
79K4444
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting 79K4444
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09062483201 904780-09062483201 79K4444
Product Name Backplane Connectors Backplane Connectors - 09062483201 Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details