HARTING Inc. of North America Backplane Connectors 9062316821

Description
DIN 41612 Connectors 24+7P FEMALE TYPE M
Request a Quote
Description
DIN 41612 Connectors 24+7P FEMALE TYPE M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062316821 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062316821
Backplane Connectors 09062316821
DIN 41612 Connectors 24+7P FEMALE TYPE M

DIN 41612 Connectors 24+7P FEMALE TYPE M

Buy Now
Din 41612 Pcb Connector Receptacle 31 Way; Product Range Harting - 90B9158 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 31 Way; Product Range Harting
90B9158
Din 41612 Pcb Connector Receptacle 31 Way; Product Range Harting 90B9158
DIN 41612 PCB CONNECTOR RECEPTACLE 31 WAY; Product Range:-; No. of Contacts:31Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:d + b + z + d + z; Contact Plating:Silver Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 31 WAY; Product Range:-; No. of Contacts:31Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:d + b + z + d + z; Contact Plating:Silver Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

Supplier's Site
9062316821 Harting - 14AK4368 - Newark, An Avnet Company
Chicago, IL, United States
9062316821 Harting
14AK4368
9062316821 Harting 14AK4368
9062316821

9062316821

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09062316821 90B9158 14AK4368
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 31 Way; Product Range Harting 9062316821 Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details