HARTING Inc. of North America Backplane Connectors 9062032811

Description
DIN 41612 Connectors 3P 15A FEMALE STRT
Request a Quote Datasheet
Description
DIN 41612 Connectors 3P 15A FEMALE STRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062032811 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062032811
Backplane Connectors 09062032811
DIN 41612 Connectors 3P 15A FEMALE STRT

DIN 41612 Connectors 3P 15A FEMALE STRT

Buy Now
Din 41612 Pcb Connector, Receptacle,3 Way; Product Range Harting - 93C5808 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Receptacle,3 Way; Product Range Harting
93C5808
Din 41612 Pcb Connector, Receptacle,3 Way; Product Range Harting 93C5808
DIN 41612 PCB CONNECTOR, RECEPTACLE,3 WAY; Product Range:-; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:1 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Rows:1 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, RECEPTACLE,3 WAY; Product Range:-; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:1 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09062032811
CONN DIN RCPT 3POS PCB

CONN DIN RCPT 3POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09062032811 93C5808 09062032811
Product Name Backplane Connectors Din 41612 Pcb Connector, Receptacle,3 Way; Product Range Harting DIN 41612
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details