HARTING Inc. of North America Connector, Din 41612, Header, 31Pos; Product Range Harting 9061316922

Description
CONNECTOR, DIN 41612, HEADER, 31POS; Product Range:MH Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:-; No. of Rows:-; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. RoHS Compliant: Yes
Description
CONNECTOR, DIN 41612, HEADER, 31POS; Product Range:MH Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:-; No. of Rows:-; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Header, 31Pos; Product Range Harting - 15AJ3470 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Header, 31Pos; Product Range Harting
15AJ3470
Connector, Din 41612, Header, 31Pos; Product Range Harting 15AJ3470
CONNECTOR, DIN 41612, HEADER, 31POS; Product Range:MH Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:-; No. of Rows:-; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. RoHS Compliant: Yes

CONNECTOR, DIN 41612, HEADER, 31POS; Product Range:MH Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:-; No. of Rows:-; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15AJ3470
Product Name Connector, Din 41612, Header, 31Pos; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
D-Sub Standard Board Mount - D37S13A4PL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details