HARTING Inc. of North America Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting 9061152921

Description
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting - 30C5376 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting
30C5376
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting 30C5376
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30C5376
Product Name Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details