HARTING Inc. of North America Contact, Female, 0.5-1.5Mm², Crimp; Product Range Harting 9060008472

Description
CONTACT, FEMALE, 0.5-1.5MM², CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:6A; Contact Material:Copper RoHS Compliant: Yes
Description
CONTACT, FEMALE, 0.5-1.5MM², CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:6A; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 0.5-1.5Mm², Crimp; Product Range Harting - 98B3479 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 0.5-1.5Mm², Crimp; Product Range Harting
98B3479
Contact, Female, 0.5-1.5Mm², Crimp; Product Range Harting 98B3479
CONTACT, FEMALE, 0.5-1.5MM², CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:6A; Contact Material:Copper RoHS Compliant: Yes

CONTACT, FEMALE, 0.5-1.5MM², CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:6A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98B3479
Product Name Contact, Female, 0.5-1.5Mm², Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details