HARTING Inc. of North America Connectors, Interconnects Backplane Connectors Backplane Connector Contacts 9060006481

Description
Alternative Parts (Cross-Reference): Cross Product Status: Active Wire Gauge: 20-26 AWG Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Backplane Connector Contacts Series: DIN 41612 Type: Power Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Product Status: Active Wire Gauge: 20-26 AWG Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Backplane Connector Contacts Series: DIN 41612 Type: Power Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Backplane Connectors Backplane Connector Contacts - 09060006481 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Backplane Connector Contacts
09060006481
Connectors, Interconnects Backplane Connectors Backplane Connector Contacts 09060006481
Alternative Parts (Cross-Reference): Cross Product Status: Active Wire Gauge: 20-26 AWG Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Backplane Connector Contacts Series: DIN 41612 Type: Power Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket

Alternative Parts (Cross-Reference): Cross
Product Status: Active
Wire Gauge: 20-26 AWG
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Backplane Connector Contacts
Series: DIN 41612
Type: Power
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Socket

Buy Now Datasheet
Contact, Socket, 26-20Awg, Crimp; Product Range Harting - 86C7255 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-20Awg, Crimp; Product Range Harting
86C7255
Contact, Socket, 26-20Awg, Crimp; Product Range Harting 86C7255
CONTACT, SOCKET, 26-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Harting DIN 41612 Series Heavy Duty Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Harting DIN 41612 Series Heavy Duty Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 09060006481 86C7255
Product Name Connectors, Interconnects Backplane Connectors Backplane Connector Contacts Contact, Socket, 26-20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1670195-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details