HARTING Inc. of North America Din Power Contact, Skt, Crimp, 26-20Awg; Product Range Harting 9060006431

Description
DIN POWER CONTACT, SKT, CRIMP, 26-20AWG; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Description
DIN POWER CONTACT, SKT, CRIMP, 26-20AWG; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Power Contact, Skt, Crimp, 26-20Awg; Product Range Harting - 93C5627 - Newark, An Avnet Company
Chicago, IL, United States
Din Power Contact, Skt, Crimp, 26-20Awg; Product Range Harting
93C5627
Din Power Contact, Skt, Crimp, 26-20Awg; Product Range Harting 93C5627
DIN POWER CONTACT, SKT, CRIMP, 26-20AWG; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

DIN POWER CONTACT, SKT, CRIMP, 26-20AWG; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93C5627
Product Name Din Power Contact, Skt, Crimp, 26-20Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details