HARTING Inc. of North America Backplane Connectors 9051486931

Description
DIN 41612 Connectors 48P MALE ANGLE PCB
Request a Quote
Description
DIN 41612 Connectors 48P MALE ANGLE PCB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09051486931 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09051486931
Backplane Connectors 09051486931
DIN 41612 Connectors 48P MALE ANGLE PCB

DIN 41612 Connectors 48P MALE ANGLE PCB

Buy Now
Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting - 93C5594 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting
93C5594
Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting 93C5594
CONN, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type E Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type E Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09051486931 93C5594
Product Name Backplane Connectors Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers