HARTING Inc. of North America Connector, Din 41612, Header, 3Row; Product Range Harting 9051482921

Description
CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Header, 3Row; Product Range Harting - 93C5588 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Header, 3Row; Product Range Harting
93C5588
Connector, Din 41612, Header, 3Row; Product Range Harting 93C5588
CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 93C5588
Product Name Connector, Din 41612, Header, 3Row; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11605L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
Conn, R/a Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9768 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details