HARTING Inc. of North America Connectors, Interconnects Backplane Connectors DIN 41612 9042326831

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors DIN 41612 Series: DIN 41612 Package: Bulk Product Status: Active Connector Type: Receptacle, Female Sockets Number of Positions: 32 (Power) Number of Positions Loaded: All Mounting Type: Through Hole
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors DIN 41612 Series: DIN 41612 Package: Bulk Product Status: Active Connector Type: Receptacle, Female Sockets Number of Positions: 32 (Power) Number of Positions Loaded: All Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Backplane Connectors DIN 41612 -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors DIN 41612
Connectors, Interconnects Backplane Connectors DIN 41612
Alternative Parts (Cross-Reference): Cross Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors DIN 41612 Series: DIN 41612 Package: Bulk Product Status: Active Connector Type: Receptacle, Female Sockets Number of Positions: 32 (Power) Number of Positions Loaded: All Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors DIN 41612
Series: DIN 41612
Package: Bulk
Product Status: Active
Connector Type: Receptacle, Female Sockets
Number of Positions: 32 (Power)
Number of Positions Loaded: All
Mounting Type: Through Hole

Buy Now Datasheet
Backplane Connectors - 09042326831 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09042326831
Backplane Connectors 09042326831
DIN 41612 Connectors 32P 6A FEMALE STRT

DIN 41612 Connectors 32P 6A FEMALE STRT

Buy Now
Backplane Connectors - 09042326831 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09042326831
Backplane Connectors 09042326831
DIN-Power D032FS-4,5C1-2

DIN-Power D032FS-4,5C1-2

Buy Now
Gds A-D Series, Straight Solder Pin-.125 PCB(.157 Long), Female, 32 Contact - 70070316 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gds A-D Series, Straight Solder Pin-.125 PCB(.157 Long), Female, 32 Contact
70070316
Gds A-D Series, Straight Solder Pin-.125 PCB(.157 Long), Female, 32 Contact 70070316
Gds A-D Series, Straight Solder Pin-.125 PCB(.157 Long), Female, 32 Contact

Gds A-D Series, Straight Solder Pin-.125 PCB(.157 Long), Female, 32 Contact

Supplier's Site
DIN 41612 09042326831
CONN DIN RCPT 32POS PCB GOLD

CONN DIN RCPT 32POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09042326831 70070316 09042326831
Product Name Connectors, Interconnects Backplane Connectors DIN 41612 Backplane Connectors Gds A-D Series, Straight Solder Pin-.125 PCB(.157 Long), Female, 32 Contact DIN 41612
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers