HARTING Inc. of North America Backplane Connectors 9036966919

Description
DIN 41612 Connectors DIN-SIGNAL C096MR-3
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-SIGNAL C096MR-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09036966919 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09036966919
Backplane Connectors 09036966919
DIN 41612 Connectors DIN-SIGNAL C096MR-3

DIN 41612 Connectors DIN-SIGNAL C096MR-3

Buy Now
Connector, Plug, 96 Position, Solder; Product Range Harting - 93C5507 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 96 Position, Solder; Product Range Harting
93C5507
Connector, Plug, 96 Position, Solder; Product Range Harting 93C5507
CONNECTOR, PLUG, 96 POSITION, SOLDER; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, PLUG, 96 POSITION, SOLDER; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09036966919 93C5507
Product Name Backplane Connectors Connector, Plug, 96 Position, Solder; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details