HARTING Inc. of North America Backplane Connectors 9036326921

Description
DIN 41612 Connectors DIN-SIGNAL 32P TYP
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-SIGNAL 32P TYP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09036326921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09036326921
Backplane Connectors 09036326921
DIN 41612 Connectors DIN-SIGNAL 32P TYP

DIN 41612 Connectors DIN-SIGNAL 32P TYP

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1380429-09036326921 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1380429-09036326921
Connectors, Interconnects - Backplane Connectors - DIN 41612 1380429-09036326921
Win Source Part Number: 1380429-09036326921 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: 32 Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Style: C Level, Class: 2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380429-09036326921
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: 32
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Package: Bulk
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20 pcs
Style: C
Level, Class: 2
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Din C Male Angled, 32Pin, W/ Coding, Pl2 (Rows A,c Even Columns Loaded) Harting - 93C5492 - Newark, An Avnet Company
Chicago, IL, United States
Din C Male Angled, 32Pin, W/ Coding, Pl2 (Rows A,c Even Columns Loaded) Harting
93C5492
Din C Male Angled, 32Pin, W/ Coding, Pl2 (Rows A,c Even Columns Loaded) Harting 93C5492
DIN C male angled, 32pin, w/ coding, PL2 (rows a,c even columns loaded)

DIN C male angled, 32pin, w/ coding, PL2 (rows a,c even columns loaded)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09036326921 1380429-09036326921 93C5492
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Din C Male Angled, 32Pin, W/ Coding, Pl2 (Rows A,c Even Columns Loaded) Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Din Line Socket 7 Pole Schurter - 50H2548 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers