HARTING Inc. of North America Backplane Connectors 9032966878

Description
DIN 41612 Connectors DIN-SIGNAL C096FW-1
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-SIGNAL C096FW-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032966878 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032966878
Backplane Connectors 09032966878
DIN 41612 Connectors DIN-SIGNAL C096FW-1

DIN 41612 Connectors DIN-SIGNAL C096FW-1

Buy Now
Backplane Connectors - 09032966878 - 904768-09032966878 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09032966878
904768-09032966878
Backplane Connectors - 09032966878 904768-09032966878
Manufacturer: HARTING Win Source Part Number: 904768-09032966878 Series: DIN 41612 Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-1206, 9032966878

Manufacturer: HARTING
Win Source Part Number: 904768-09032966878
Series: DIN 41612
Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-1206, 9032966878

Buy Now Datasheet
Connector, Din 41612, Rcpt, 3Row; Product Range Harting - 93C5460 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 3Row; Product Range Harting
93C5460
Connector, Din 41612, Rcpt, 3Row; Product Range Harting 93C5460
CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032966878 904768-09032966878 93C5460
Product Name Backplane Connectors Backplane Connectors - 09032966878 Connector, Din 41612, Rcpt, 3Row; Product Range Harting
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Paladin ® - 131-8118-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details