HARTING Inc. of North America Backplane Connectors 9032606865

Description
DIN 41612 Connectors DIN-SIGNAL MFLAT60+
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-SIGNAL MFLAT60+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032606865 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032606865
Backplane Connectors 09032606865
DIN 41612 Connectors DIN-SIGNAL MFLAT60+

DIN 41612 Connectors DIN-SIGNAL MFLAT60+

Buy Now
Din 41612 Pcb Connector, Plug, 60 Way; Product Range Harting - 05H7266 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 60 Way; Product Range Harting
05H7266
Din 41612 Pcb Connector, Plug, 60 Way; Product Range Harting 05H7266
DIN 41612 PCB CONNECTOR, PLUG, 60 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 60 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09032606865 05H7266
Product Name Backplane Connectors Din 41612 Pcb Connector, Plug, 60 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-3318-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details