HARTING Inc. of North America Backplane Connectors 9031606901

Description
DIN 41612 Connectors 60+4P 2A MALE R/A
Request a Quote Datasheet
Description
DIN 41612 Connectors 60+4P 2A MALE R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09031606901 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031606901
Backplane Connectors 09031606901
DIN 41612 Connectors 60+4P 2A MALE R/A

DIN 41612 Connectors 60+4P 2A MALE R/A

Buy Now
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting - 79K4450 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting
79K4450
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting 79K4450
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09031606901 79K4450
Product Name Backplane Connectors Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Paladin ® - 131-3314-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details