DIN 41612 Connectors 96P 2A FEMALE CBLMN
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Backplane Connector Housings
Series: DIN 41612
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Housing for Female Sockets
Number of Rows: 3
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: DIN 41612, Type C
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS;
Gds A-C Series, 3 Row Housing, Female, 96 Contacts, 2 Amps
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts;
| Powell Electronics, Inc. | Win Source Electronics | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09030963214 | 18842233 | 70070320 | 40K1722 | |
| Product Name | Backplane Connectors | Connectors, Interconnects Backplane Connectors Backplane Connector Housings | Connector/Terminal/Pin | Gds A-C Series, 3 Row Housing, Female, 96 Contacts, 2 Amps | Din 41612 Pcb Connector Receptacle 96 Way; Product Range Harting |
| Gender | Female / Jack |