HARTING Inc. of North America Backplane Connectors - 09030009921 9030009921

Description
Manufacturer: HARTING Win Source Part Number: 904760-09030009921 Series: DIN 41612 Features: Connector Latch Bracket For - Type C Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 09 03 000 9921, 1195-1131, 9030009921
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 904760-09030009921 Series: DIN 41612 Features: Connector Latch Bracket For - Type C Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 09 03 000 9921, 1195-1131, 9030009921
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09030009921 - 904760-09030009921 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09030009921
904760-09030009921
Backplane Connectors - 09030009921 904760-09030009921
Manufacturer: HARTING Win Source Part Number: 904760-09030009921 Series: DIN 41612 Features: Connector Latch Bracket For - Type C Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 09 03 000 9921, 1195-1131, 9030009921

Manufacturer: HARTING
Win Source Part Number: 904760-09030009921
Series: DIN 41612
Features: Connector Latch Bracket For - Type C
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 09 03 000 9921, 1195-1131, 9030009921

Buy Now Datasheet
Backplane Connectors - 09030009921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09030009921
Backplane Connectors 09030009921
DIN 41612 Connectors DIN-SIGNAL FIXING B

DIN 41612 Connectors DIN-SIGNAL FIXING B

Buy Now
Gds Special Locking Lever Rohs Compliant Harting - 93C5296 - Newark, An Avnet Company
Chicago, IL, United States
Gds Special Locking Lever Rohs Compliant Harting
93C5296
Gds Special Locking Lever Rohs Compliant Harting 93C5296
Gds Special Locking Lever RoHS Compliant: Yes

Gds Special Locking Lever RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904760-09030009921 09030009921 93C5296
Product Name Backplane Connectors - 09030009921 Backplane Connectors Gds Special Locking Lever Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details