HARTING Inc. of North America Rf Coax Contact, Socket, Crimp/solder; Product Range Harting 9030006274

Description
RF COAX CONTACT, SOCKET, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Description
RF COAX CONTACT, SOCKET, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Contact, Socket, Crimp/solder; Product Range Harting - 27C3417 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Contact, Socket, Crimp/solder; Product Range Harting
27C3417
Rf Coax Contact, Socket, Crimp/solder; Product Range Harting 27C3417
RF COAX CONTACT, SOCKET, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

RF COAX CONTACT, SOCKET, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 27C3417
Product Name Rf Coax Contact, Socket, Crimp/solder; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data