HARTING Inc. of North America Heavy Duty Contact, Pin, Solder, 40A; Product Range Harting 9030006136

Description
HEAVY DUTY CONTACT, PIN, SOLDER, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Solder; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, SOLDER, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Solder; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Solder, 40A; Product Range Harting - 27AJ2671 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Solder, 40A; Product Range Harting
27AJ2671
Heavy Duty Contact, Pin, Solder, 40A; Product Range Harting 27AJ2671
HEAVY DUTY CONTACT, PIN, SOLDER, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Solder; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, SOLDER, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Solder; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 27AJ2671
Product Name Heavy Duty Contact, Pin, Solder, 40A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details