HARTING Inc. of North America Heavy Duty Contact, Pin, R/a Th, 40A; Product Range Harting 9030006127

Description
HEAVY DUTY CONTACT, PIN, R/A TH, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Through Hole Right Angle; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, R/A TH, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Through Hole Right Angle; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, R/a Th, 40A; Product Range Harting - 93C5274 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, R/a Th, 40A; Product Range Harting
93C5274
Heavy Duty Contact, Pin, R/a Th, 40A; Product Range Harting 93C5274
HEAVY DUTY CONTACT, PIN, R/A TH, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Through Hole Right Angle; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, R/A TH, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Through Hole Right Angle; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93C5274
Product Name Heavy Duty Contact, Pin, R/a Th, 40A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
0.5mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details