HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting 9030006115

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting - 93C5270 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting
93C5270
Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting 93C5270
HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93C5270
Product Name Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details