HARTING Inc. of North America Contact, Pin, Through Hole Rohs Compliant Harting 9030006104

Description
CONTACT, PIN, THROUGH HOLE ROHS COMPLIANT: YES
Description
CONTACT, PIN, THROUGH HOLE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Through Hole Rohs Compliant Harting - 50AJ6346 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Through Hole Rohs Compliant Harting
50AJ6346
Contact, Pin, Through Hole Rohs Compliant Harting 50AJ6346
CONTACT, PIN, THROUGH HOLE ROHS COMPLIANT: YES

CONTACT, PIN, THROUGH HOLE ROHS COMPLIANT: YES

Supplier's Site
Contact, Male, Solder; Product Range Harting - 40K1716 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, Solder; Product Range Harting
40K1716
Contact, Male, Solder; Product Range Harting 40K1716
CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:-; Connector Type:DIN 41612 Contact RoHS Compliant: Yes

CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:-; Connector Type:DIN 41612 Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 50AJ6346 40K1716
Product Name Contact, Pin, Through Hole Rohs Compliant Harting Contact, Male, Solder; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details