HARTING Inc. of North America Contact, Male, Solder; Product Range Harting 9030006101

Description
CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, Solder; Product Range Harting - 40K1715 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, Solder; Product Range Harting
40K1715
Contact, Male, Solder; Product Range Harting 40K1715
CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Contact Termination:Solder RoHS Compliant: Yes

CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, Solder Rohs Compliant Harting - 50AJ8108 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder Rohs Compliant Harting
50AJ8108
Contact, Pin, Solder Rohs Compliant Harting 50AJ8108
CONTACT, PIN, SOLDER ROHS COMPLIANT: YES

CONTACT, PIN, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 40K1715 50AJ8108
Product Name Contact, Male, Solder; Product Range Harting Contact, Pin, Solder Rohs Compliant Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details