HARTING Inc. of North America Backplane Connectors 9022646824

Description
DIN 41612 Connectors 64P 2A FEMALE STRT
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P 2A FEMALE STRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09022646824 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09022646824
Backplane Connectors 09022646824
DIN 41612 Connectors 64P 2A FEMALE STRT

DIN 41612 Connectors 64P 2A FEMALE STRT

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1380424-09022646824 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1380424-09022646824
Connectors, Interconnects - Backplane Connectors - DIN 41612 1380424-09022646824
Win Source Part Number: 1380424-09022646824 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 64 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 130 pcs Style: B Level, Class: 2 Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380424-09022646824
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 64
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 130 pcs
Style: B
Level, Class: 2
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Conn, Din 41612, Rcpt, 64Pos, 2Row; Product Range Harting - 93B3021 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Rcpt, 64Pos, 2Row; Product Range Harting
93B3021
Conn, Din 41612, Rcpt, 64Pos, 2Row; Product Range Harting 93B3021
CONN, DIN 41612, RCPT, 64POS, 2ROW; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, RCPT, 64POS, 2ROW; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Din 41612, Female, 64 Contacts, Straight, Solder Pin - 70070230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Din 41612, Female, 64 Contacts, Straight, Solder Pin
70070230
Connector, Din 41612, Female, 64 Contacts, Straight, Solder Pin 70070230
Connector, Din 41612, Female, 64 Contacts, Straight, Solder Pin

Connector, Din 41612, Female, 64 Contacts, Straight, Solder Pin

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09022646824 1380424-09022646824 93B3021 70070230
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Conn, Din 41612, Rcpt, 64Pos, 2Row; Product Range Harting Connector, Din 41612, Female, 64 Contacts, Straight, Solder Pin
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Contacts - E32570-0049 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Accessories - 1124-1034-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details