HARTING Inc. of North America Backplane Connectors 9022646821

Description
DIN 41612 Connectors 64P 2A FEMALE STRT
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P 2A FEMALE STRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09022646821 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09022646821
Backplane Connectors 09022646821
DIN 41612 Connectors 64P 2A FEMALE STRT

DIN 41612 Connectors 64P 2A FEMALE STRT

Buy Now
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting - 79K4447 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting
79K4447
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting 79K4447
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:DIN 41612 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Rows:2RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:DIN 41612 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Rows:2RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Din 41612, Female, 64 Contacts, Straight Wrap Post - 70070232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Din 41612, Female, 64 Contacts, Straight Wrap Post
70070232
Connector, Din 41612, Female, 64 Contacts, Straight Wrap Post 70070232
Connector, Din 41612, Female, 64 Contacts, Straight Wrap Post

Connector, Din 41612, Female, 64 Contacts, Straight Wrap Post

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09022646821 79K4447 70070232
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting Connector, Din 41612, Female, 64 Contacts, Straight Wrap Post
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Paladin ® - 131-8118-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details