HARTING Inc. of North America Backplane Connectors 9022646421

Description
DIN 41612 Connectors 64P FML STRT TYPE B
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P FML STRT TYPE B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09022646421 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09022646421
Backplane Connectors 09022646421
DIN 41612 Connectors 64P FML STRT TYPE B

DIN 41612 Connectors 64P FML STRT TYPE B

Buy Now
Connector, Din 41612, Rcpt, 2Row; Product Range Harting - 30M6469 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 2Row; Product Range Harting
30M6469
Connector, Din 41612, Rcpt, 2Row; Product Range Harting 30M6469
CONNECTOR, DIN 41612, RCPT, 2ROW; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 2ROW; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09022646421 30M6469
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 2Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-4618-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details