HARTING Inc. of North America Contact, Female, 28-20Awg, Crimp; Product Range Harting 9020008474

Description
CONTACT, FEMALE, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Description
CONTACT, FEMALE, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 28-20Awg, Crimp; Product Range Harting - 22C6558 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 28-20Awg, Crimp; Product Range Harting
22C6558
Contact, Female, 28-20Awg, Crimp; Product Range Harting 22C6558
CONTACT, FEMALE, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, FEMALE, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 22C6558
Product Name Contact, Female, 28-20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6800988 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate
View Details