HARTING Inc. of North America Han Split Hood Cable Entry; Product Range Harting 9000005363

Description
HAN SPLIT HOOD CABLE ENTRY; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:15mm; Cable Diameter Max:16mm; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
HAN SPLIT HOOD CABLE ENTRY; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:15mm; Cable Diameter Max:16mm; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han Split Hood Cable Entry; Product Range Harting - 04C8071 - Newark, An Avnet Company
Chicago, IL, United States
Han Split Hood Cable Entry; Product Range Harting
04C8071
Han Split Hood Cable Entry; Product Range Harting 04C8071
HAN SPLIT HOOD CABLE ENTRY; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:15mm; Cable Diameter Max:16mm; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

HAN SPLIT HOOD CABLE ENTRY; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:15mm; Cable Diameter Max:16mm; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 04C8071
Product Name Han Split Hood Cable Entry; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90°Nylon Cable Glands(Type A) - MIV-90CG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Industrial Straight-Through Cable Gland - 5211421 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
Cable Glands - 117664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.0787 to 0.1969 inch (2 to 5 mm)
View Details