HARTING Inc. of North America Grommet, 9Mm To 10Mm; Grommet Type Harting 9000005357

Description
GROMMET, 9MM TO 10MM; Grommet Type:Open; Cable Diameter Min:9mm; Cable Diameter Max:10mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROMMET, 9MM TO 10MM; Grommet Type:Open; Cable Diameter Min:9mm; Cable Diameter Max:10mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, 9Mm To 10Mm; Grommet Type Harting - 04C8065 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, 9Mm To 10Mm; Grommet Type Harting
04C8065
Grommet, 9Mm To 10Mm; Grommet Type Harting 04C8065
GROMMET, 9MM TO 10MM; Grommet Type:Open; Cable Diameter Min:9mm; Cable Diameter Max:10mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, 9MM TO 10MM; Grommet Type:Open; Cable Diameter Min:9mm; Cable Diameter Max:10mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 04C8065
Product Name Grommet, 9Mm To 10Mm; Grommet Type Harting
Material Other; TPR (Thermoplastic Rubber)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1901999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.0394 to 0.0787 inch (1 to 2 mm)
Material Plastic; Other; Polychloroprene
View Details