HARTING Inc. of North America Split Hood Cable Gland, 6Mm To 7Mm, Polycarbonate; Product Range Harting 9000005354

Description
SPLIT HOOD CABLE GLAND, 6MM TO 7MM, POLYCARBONATE; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:6mm; Cable Diameter Max:7mm RoHS Compliant: Yes
Datasheet
Description
SPLIT HOOD CABLE GLAND, 6MM TO 7MM, POLYCARBONATE; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:6mm; Cable Diameter Max:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Hood Cable Gland, 6Mm To 7Mm, Polycarbonate; Product Range Harting - 04C8062 - Newark, An Avnet Company
Chicago, IL, United States
Split Hood Cable Gland, 6Mm To 7Mm, Polycarbonate; Product Range Harting
04C8062
Split Hood Cable Gland, 6Mm To 7Mm, Polycarbonate; Product Range Harting 04C8062
SPLIT HOOD CABLE GLAND, 6MM TO 7MM, POLYCARBONATE; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:6mm; Cable Diameter Max:7mm RoHS Compliant: Yes

SPLIT HOOD CABLE GLAND, 6MM TO 7MM, POLYCARBONATE; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:6mm; Cable Diameter Max:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 04C8062
Product Name Split Hood Cable Gland, 6Mm To 7Mm, Polycarbonate; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264013 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
2 suppliers
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details