HARTING Inc. of North America Cable Gland (Clamp), Metal, Pg11; Product Range Harting 9000005183

Description
CABLE GLAND (CLAMP), METAL, PG11; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Black; Cable Diameter Min:7mm; Cable Diameter Max:12mm; IP / NEMA Rating:Not Rated; Accessory Type:Cable Clamp RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND (CLAMP), METAL, PG11; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Black; Cable Diameter Min:7mm; Cable Diameter Max:12mm; IP / NEMA Rating:Not Rated; Accessory Type:Cable Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Metal, Pg11; Product Range Harting - 79K0422 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Metal, Pg11; Product Range Harting
79K0422
Cable Gland (Clamp), Metal, Pg11; Product Range Harting 79K0422
CABLE GLAND (CLAMP), METAL, PG11; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Black; Cable Diameter Min:7mm; Cable Diameter Max:12mm; IP / NEMA Rating:Not Rated; Accessory Type:Cable Clamp RoHS Compliant: Yes

CABLE GLAND (CLAMP), METAL, PG11; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Black; Cable Diameter Min:7mm; Cable Diameter Max:12mm; IP / NEMA Rating:Not Rated; Accessory Type:Cable Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 79K0422
Product Name Cable Gland (Clamp), Metal, Pg11; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249663 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2101346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details
Cable Glands - 1SNG602104R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers