HARTING Inc. of North America Cable Gland, Pg16, Plastic, 13Mm; Product Range Harting 9000005156

Description
CABLE GLAND, PG16, PLASTIC, 13MM; Product Range:Han-Compact Series; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PG16, PLASTIC, 13MM; Product Range:Han-Compact Series; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pg16, Plastic, 13Mm; Product Range Harting - 44W9282 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg16, Plastic, 13Mm; Product Range Harting
44W9282
Cable Gland, Pg16, Plastic, 13Mm; Product Range Harting 44W9282
CABLE GLAND, PG16, PLASTIC, 13MM; Product Range:Han-Compact Series; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:- RoHS Compliant: Yes

CABLE GLAND, PG16, PLASTIC, 13MM; Product Range:Han-Compact Series; Thread Size - Metric:-; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 44W9282
Product Name Cable Gland, Pg16, Plastic, 13Mm; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 2101331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details